4 Pos Power Connector, 19A, 600V, Press-Fit, Straight, Thru-Hole Product overview: 173926-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173926-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905520-173926-1
Series: Universal MATE-N-LOK
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole 4 position 0.250" (6.35mm)
Package: Bulk
Mounting: Through Hole
Family Name: 173926
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A25209, 1739261, A25209-NDR, 173926-1-ND
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
4 P ACTION PIN UMNL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-173926-1 | 905520-173926-1 | A25209-ND | 41AJ4315 |
| Product Name | 19A 600V Electronic Connector | Rectangular Connectors - 173926-1 | Headers, Male Pins | 4 P Action Pin Umnl Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Press-Fit | |||
| Voltage Rating | 600 volts | 500 volts | ||
| Current Rating | 19.0 amps | 15.0 amps |