"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
CONN HEADER 3POS TIN UNIV-MATE
3 P ACTION PIN UMNL
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25208-ND | 792-173925-1 | 41AJ4314 |
| Product Name | Headers, Male Pins | CONN HEADER 3POS TIN UNIV-MATE | 3 P Action Pin Umnl Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 15.0 amps | 19.0 amps |