TE Connectivity Backplane Fiber Optics 1738965-1

Description
Body Features Primary Product Color : Beige Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Fibers : 24 Product Type Features Fiber Optic Product Type : Connector Kit for Optical Termini Usage Conditions Operating Temperature Range : -15 - 70 DEGC  [5 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Fibers : 24 Product Type Features Fiber Optic Product Type : Connector Kit for Optical Termini Usage Conditions Operating Temperature Range : -15 - 70 DEGC  [5 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 1738965-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
1738965-1
Backplane Fiber Optics 1738965-1
Body Features Primary Product Color : Beige Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Fibers : 24 Product Type Features Fiber Optic Product Type : Connector Kit for Optical Termini Usage Conditions Operating Temperature Range : -15 - 70 DEGC  [5 - 158 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Primary Product Material : Liquid Crystal Polymer (LCP)

Configuration Features


  • Number of Fibers : 24

Product Type Features


  • Fiber Optic Product Type : Connector Kit for Optical Termini

Usage Conditions


  • Operating Temperature Range : -15 - 70 DEGC  [5 - 158 DEGF ]
Buy Now Datasheet
ARINC Connector - 1738965-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1738965-1
ARINC Connector 1738965-1
BACKPLANE CONNECTOR KIT

BACKPLANE CONNECTOR KIT

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1738965-1
ARINC Connector 1738965-1
ARINC

ARINC

Buy Now
Backplane Connector Housings - 17-1738965-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
17-1738965-1-ND
Backplane Connector Housings 17-1738965-1-ND
24 (Fiber Optics) Position Housing for Fiber Optic Contacts Connector Natural Panel Mount ARINC 801

24 (Fiber Optics) Position Housing for Fiber Optic Contacts Connector Natural Panel Mount ARINC 801

Buy Now Datasheet
Backplane Connector Kit Te Connectivity - 70R1254 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector Kit Te Connectivity
70R1254
Backplane Connector Kit Te Connectivity 70R1254
BACKPLANE CONNECTOR KIT

BACKPLANE CONNECTOR KIT

Supplier's Site
Backplane Connector Kit Amp - Te Connectivity - 87AJ9538 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector Kit Amp - Te Connectivity
87AJ9538
Backplane Connector Kit Amp - Te Connectivity 87AJ9538
BACKPLANE CONNECTOR KIT

BACKPLANE CONNECTOR KIT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1738965-1 1738965-1 17-1738965-1-ND 70R1254
Product Name Backplane Fiber Optics ARINC Connector Backplane Connector Housings Backplane Connector Kit Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details