TE Connectivity Rack & Panel Connectors 1738949-2

Description
Body Features Shell Finish : Electroless Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Jackscrews Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : Electroless Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Jackscrews Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1738949-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1738949-2
Rack & Panel Connectors 1738949-2
Body Features Shell Finish : Electroless Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 2 Release Style : Front Contact Features Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Jackscrews Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Sealable : No

Body Features


  • Shell Finish : Electroless Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 2
  • Release Style : Front

Contact Features


  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Hardware Type : Jackscrews
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Sealable : No
Buy Now Datasheet
Backplane Connectors - 1738949-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1738949-2
Backplane Connectors 1738949-2
Asy,Recpt,PWB Mount,4 Pos

Asy,Recpt,PWB Mount,4 Pos

Buy Now
Asy,recpt,pwb Mount,4 Pos Amp - Te Connectivity - 97X7175 - Newark, An Avnet Company
Chicago, IL, United States
Asy,recpt,pwb Mount,4 Pos Amp - Te Connectivity
97X7175
Asy,recpt,pwb Mount,4 Pos Amp - Te Connectivity 97X7175
Asy,Recpt,PWB Mount,4 Pos

Asy,Recpt,PWB Mount,4 Pos

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1738949-2 1738949-2 97X7175
Product Name Rack & Panel Connectors Backplane Connectors Asy,recpt,pwb Mount,4 Pos Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details