TE Connectivity Rack & Panel Connectors 1738916-4

Description
Body Features Connector & Keying Code : N Shell Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1738916-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1738916-4
Rack & Panel Connectors 1738916-4
Body Features Connector & Keying Code : N Shell Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : N
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Arrangement Code : 1Q1
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Peripheral Seal
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 9
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Recpt,pcb Mt Jam Nut,n Key,sz9 Amp - Te Connectivity - 97X7172 - Newark, An Avnet Company
Chicago, IL, United States
Recpt,pcb Mt Jam Nut,n Key,sz9 Amp - Te Connectivity
97X7172
Recpt,pcb Mt Jam Nut,n Key,sz9 Amp - Te Connectivity 97X7172
RECPT,PCB MT JAM NUT,N KEY,SZ9

RECPT,PCB MT JAM NUT,N KEY,SZ9

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1738916-4 97X7172
Product Name Rack & Panel Connectors Recpt,pcb Mt Jam Nut,n Key,sz9 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products