Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
"Connector Header Through Hole, Right Angle 30 position 0.138"" (3.50mm)"
30 Pos 2 Row RA Solder Header Connector Product overview: 173866-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173866-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 854157-173866-1
Series: Multi-Lock
Features: Connector Header position
Package: Bulk
Family Name: 173866
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -173866-1-SI, 2266-173866-1
CONNECTOR, PLUG, 30POS, 3.5MM, PCB; Product Range:Multilock 070 Series; No. of Contacts:30Contacts;
070 MULTILOCK CAP ASSY 30P
| TE Connectivity | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 173866-1 | 173866-1-ND | 316-173866-1 | 854157-173866-1 | 17AH9971 | 41AJ4312 |
| Product Name | Automotive Headers | Headers, Male Pins | Electronic Connector | Rectangular Connectors - 173866-1 | Connector, Plug, 30Pos, 3.5Mm, Pcb; Product Range Amp - Te Connectivity | 070 Multilock Cap Assy 30P Amp - Te Connectivity |
| Connector Type | Automotive Connector; Wire to Board Connector | Header Connector | Rectangular Connectors, Heavy Duty | |||
| Termination | Through Hole - Solder | Solder | Through Hole | |||
| Mounting | Board Mount | Through Hole, Right Angle | PCB Mount |