TE Connectivity Automotive Headers 173862-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 24.92 MM  [.981 INCH ] Connector Width : 56.8 MM  [2.236 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 173853 Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 24.92 MM  [.981 INCH ] Connector Width : 56.8 MM  [2.236 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 173853 Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 173862-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
173862-1
Automotive Headers 173862-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 24.92 MM  [.981 INCH ] Connector Width : 56.8 MM  [2.236 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 173853 Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 18
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]

Dimensions


  • Connector Length : 24.92 MM  [.981 INCH ]
  • Connector Width : 56.8 MM  [2.236 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 15.8 MM  [.622 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 173853

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-173862-1
Electronic Connector 316-173862-1
18 Pos RA Header, 3.5mm Pitch, Solder, Female, White Product overview: 173862-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173862-1 can be used for catalog matching and distributor lookup.

18 Pos RA Header, 3.5mm Pitch, Solder, Female, White Product overview: 173862-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173862-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 173862-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
173862-1-ND
Headers, Male Pins 173862-1-ND
"Connector Header Through Hole, Right Angle 18 position 0.138"" (3.50mm)"

"Connector Header Through Hole, Right Angle 18 position 0.138"" (3.50mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire Housings & Plugs - 3629301P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629301P
Wire Housings & Plugs 3629301P
TE Connectivity 173862-1

TE Connectivity 173862-1

Supplier's Site
Wire Housings & Plugs - 1641536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641536
Wire Housings & Plugs 1641536
TE Connectivity 173862-1

TE Connectivity 173862-1

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
173862-1
Connectors >> Wire To Board / Wire To Wire Connector 173862-1
Push-Pull,P=3.5mm Wire To Board / Wire To Wire Connector ROHS

Push-Pull,P=3.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Automotive Conn, R/a Hdr, 18Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH9428 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 18Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH9428
Automotive Conn, R/a Hdr, 18Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH9428
AUTOMOTIVE CONN, R/A HDR, 18POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR, 18POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
070 Multilock Cap Assy 18P Amp - Te Connectivity - 41AJ4308 - Newark, An Avnet Company
Chicago, IL, United States
070 Multilock Cap Assy 18P Amp - Te Connectivity
41AJ4308
070 Multilock Cap Assy 18P Amp - Te Connectivity 41AJ4308
070 MULTILOCK CAP ASSY 18P

070 MULTILOCK CAP ASSY 18P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173862-1 316-173862-1 173862-1-ND 173862-1 3629301P 1641536 173862-1 70AH9428 41AJ4308
Product Name Automotive Headers Electronic Connector Headers, Male Pins Wire Housings & Plugs Wire Housings & Plugs Connectors >> Wire To Board / Wire To Wire Connector Automotive Conn, R/a Hdr, 18Pos, Solder Rohs Compliant Amp - Te Connectivity 070 Multilock Cap Assy 18P Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector Wire to Board Connector; Wire to Wire Connector Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Cable mount
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data