TE Connectivity Automotive Headers 173858-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 24.92 MM  [.981 INCH ] Connector Width : 46.3 MM  [1.823 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 173851 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 24.92 MM  [.981 INCH ] Connector Width : 46.3 MM  [1.823 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 173851 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 173858-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
173858-1
Automotive Headers 173858-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 24.92 MM  [.981 INCH ] Connector Width : 46.3 MM  [1.823 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 173851 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 9.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]

Dimensions


  • Connector Length : 24.92 MM  [.981 INCH ]
  • Connector Width : 46.3 MM  [1.823 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 15.8 MM  [.622 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 173851

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-173858-1
Electronic Connector 316-173858-1
12 Pos 3.5mm RA Solder Receptacle, Tin, PBT, White Product overview: 173858-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173858-1 can be used for catalog matching and distributor lookup.

12 Pos 3.5mm RA Solder Receptacle, Tin, PBT, White Product overview: 173858-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173858-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 3629288P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629288P
Wire Housings & Plugs 3629288P
TE Connectivity 173858-1

TE Connectivity 173858-1

Supplier's Site
Wire Housings & Plugs - 1641535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641535
Wire Housings & Plugs 1641535
TE Connectivity 173858-1

TE Connectivity 173858-1

Supplier's Site
Headers, Male Pins - 173858-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
173858-1-ND
Headers, Male Pins 173858-1-ND
"Connector Header Through Hole, Right Angle 12 position 0.138"" (3.50mm)"

"Connector Header Through Hole, Right Angle 12 position 0.138"" (3.50mm)"

Buy Now Datasheet
Rectangular Conn, Rcpt, 12Pos, 2Row; No. Of Contacts Amp - Te Connectivity - 88W1721 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 12Pos, 2Row; No. Of Contacts Amp - Te Connectivity
88W1721
Rectangular Conn, Rcpt, 12Pos, 2Row; No. Of Contacts Amp - Te Connectivity 88W1721
RECTANGULAR CONN, RCPT, 12POS, 2ROW; No. of Contacts:12Contacts; Product Range:Multi-Lock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 12POS, 2ROW; No. of Contacts:12Contacts; Product Range:Multi-Lock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
173858-1
Connectors >> Wire To Board / Wire To Wire Connector 173858-1
2 5.9mm Right-Angle Push-Pull Wire To Board / Wire To Wire Connector ROHS

2 5.9mm Right-Angle Push-Pull Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 173858-1 316-173858-1 3629288P 1641535 173858-1-ND 88W1721 173858-1
Product Name Automotive Headers Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Headers, Male Pins Rectangular Conn, Rcpt, 12Pos, 2Row; No. Of Contacts Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Termination Through Hole - Solder Solder Through Hole
Voltage Rating 12 volts
Current Rating 9.5 amps
Unlock Full Specs
to access all available technical data