TE Connectivity Rectangular Connector Housings 173853-1

Description
18 Rectangular Connectors - Housings Plug White
Request a Quote Datasheet
Description
18 Rectangular Connectors - Housings Plug White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A122195-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122195-ND
Rectangular Connector Housings A122195-ND
18 Rectangular Connectors - Housings Plug White

18 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-173853-1
Electronic Connector 340-173853-1
18 Pos Rectangular Connector, Wire-to-Wire, Crimp, PBT, White Product overview: 173853-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-173853-1 can be used for catalog matching and distributor lookup.

18 Pos Rectangular Connector, Wire-to-Wire, Crimp, PBT, White Product overview: 173853-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-173853-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365535-173853-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365535-173853-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365535-173853-1
Win Source Part Number: 1365535-173853-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tray Product Status: Active Base Product Number: 173853 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 18 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.232" (5.90mm)

Win Source Part Number: 1365535-173853-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Tray
Product Status: Active
Base Product Number: 173853
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 18
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Row Spacing: 0.232" (5.90mm)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122195-ND 340-173853-1 173853-1 1365535-173853-1
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers