14 Pos Rectangular Connector, Wire-to-Wire, Crimp, 8A Product overview: 173852-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-173852-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365408-173852-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Tray
Product Status: Active
Base Product Number: 173852
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 14
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Row Spacing: 0.232" (5.90mm)
14 Rectangular Connectors - Housings Plug White
CONNECTOR, HOUSING, PLUG, 14 POSITION, CABLE; Product Range:Multilock 070 Series; Gender:Plug; No. of Positions:14Position
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 173852-1 | 340-173852-1 | 1365408-173852-1 | A107223-ND | 28K2518 |
| Product Name | Connectors | 8A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connector Housings | Connector, Housing, Plug, 14 Position, Cable; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug | Male / Plug |