TE Connectivity Rectangular Connectors - 173851-1 173851-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 849636-173851-1 Series: Multi-Lock Features: Rectangular Connectors - Housings Package: Tray Family Name: 173851 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: 173851-1-ND, -173851-1-CSI, A107232, -173851-1-LSI, 1738511, -173851-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 849636-173851-1 Series: Multi-Lock Features: Rectangular Connectors - Housings Package: Tray Family Name: 173851 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: 173851-1-ND, -173851-1-CSI, A107232, -173851-1-LSI, 1738511, -173851-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 173851-1 - 849636-173851-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 173851-1
849636-173851-1
Rectangular Connectors - 173851-1 849636-173851-1
Manufacturer: TE Connectivity Win Source Part Number: 849636-173851-1 Series: Multi-Lock Features: Rectangular Connectors - Housings Package: Tray Family Name: 173851 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: 173851-1-ND, -173851-1-CSI, A107232, -173851-1-LSI, 1738511, -173851-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 849636-173851-1
Series: Multi-Lock
Features: Rectangular Connectors - Housings
Package: Tray
Family Name: 173851
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: 173851-1-ND, -173851-1-CSI, A107232, -173851-1-LSI, 1738511, -173851-1-SI

Buy Now Datasheet
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connector Housings - A107232-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A107232-ND
Rectangular Connector Housings A107232-ND
"12 Rectangular Connectors - Housings Plug White 0.138"" (3.50mm)"

"12 Rectangular Connectors - Housings Plug White 0.138"" (3.50mm)"

Buy Now Datasheet
Wire Housings & Plugs - 1614046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1614046
Wire Housings & Plugs 1614046
TE Connectivity 173851-1

TE Connectivity 173851-1

Supplier's Site
Singapore, Singapore
14A 14V Electronic Connector
340-173851-1
14A 14V Electronic Connector 340-173851-1
12 Pos 2 Row 14A 14V PBT Wire-to-Wire Connector Product overview: 173851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 14V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 14V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-173851-1 can be used for catalog matching and distributor lookup.

12 Pos 2 Row 14A 14V PBT Wire-to-Wire Connector Product overview: 173851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 14V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 14V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-173851-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
173851-1
Connectors >> Rectangular Connectors Housings 173851-1
3.5mm 2x6P 6 2 5.9mm P=3.5mm Rectangular Connectors Housings ROHS

3.5mm 2x6P 6 2 5.9mm P=3.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector, Housing, Plug, 12 Position, Cable; Product Range Amp - Te Connectivity - 32H5026 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 12 Position, Cable; Product Range Amp - Te Connectivity
32H5026
Connector, Housing, Plug, 12 Position, Cable; Product Range Amp - Te Connectivity 32H5026
CONNECTOR, HOUSING, PLUG, 12 POSITION, CABLE; Product Range:Multilock 070 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Multilock Series Socket Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 12 POSITION, CABLE; Product Range:Multilock 070 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:-; For Use With:Multilock Series Socket Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849636-173851-1 173851-1 A107232-ND 1614046 340-173851-1 173851-1 32H5026
Product Name Rectangular Connectors - 173851-1 Rectangular Connector Housings Wire Housings & Plugs 14A 14V Electronic Connector Connectors >> Rectangular Connectors Housings Connector, Housing, Plug, 12 Position, Cable; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Cable Mount
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details