TE Connectivity Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity 1738281-1

Description
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body
Datasheet
Description
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity - 32T5211 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity
32T5211
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity 32T5211
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body

CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32T5211
Product Name Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details