TE Connectivity Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity 1738246-1

Description
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body; Gender:Plug RoHS Compliant: Yes
Description
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity - 32T5209 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity
32T5209
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity 32T5209
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body; Gender:Plug RoHS Compliant: Yes

CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32T5209
Product Name Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details