TE Connectivity Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity 1738245-1

Description
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body; Gender:Plug RoHS Compliant: No
Description
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body; Gender:Plug RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity - 69K8393 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity
69K8393
Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity 69K8393
CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body; Gender:Plug RoHS Compliant: No

CONNECTOR SHELL KIT, SIZE 2, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:2; Cable Exit Angle:-; Connector Body Material:Aluminum Alloy Body; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69K8393
Product Name Connector Shell Kit, Size 2, Aluminium Alloy; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details