TE Connectivity Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity 1738240-1

Description
CONNECTOR SHELL KIT, SIZE 1, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:1; Cable Exit Angle:-; Connector Body Material:Aluminium Alloy Body RoHS Compliant: Yes
Description
CONNECTOR SHELL KIT, SIZE 1, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:1; Cable Exit Angle:-; Connector Body Material:Aluminium Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity - 16M2021 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity
16M2021
Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity 16M2021
CONNECTOR SHELL KIT, SIZE 1, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:1; Cable Exit Angle:-; Connector Body Material:Aluminium Alloy Body RoHS Compliant: Yes

CONNECTOR SHELL KIT, SIZE 1, ALUMINIUM ALLOY; Accessory Type:Connector Shell & Hardware Kit; For Use With:GPRB Connector Inserts; Connector Shell Size:1; Cable Exit Angle:-; Connector Body Material:Aluminium Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2021
Product Name Connector Shell Kit, Size 1, Aluminium Alloy; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details