TE Connectivity Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity 1738194-1

Description
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Socket; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Socket; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity - 41M6901 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity
41M6901
Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity 41M6901
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Socket; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Socket; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41M6901
Product Name Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details