TE Connectivity Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity 1738189-1

Description
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Socket; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Socket; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity - 41M6905 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity
41M6905
Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity 41M6905
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Socket; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Socket; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41M6905
Product Name Rectangular Contact Insert, Gprb, Socket, 40Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details