TE Connectivity ARINC Connector 1738186-1

Description
ARINC
Request a Quote
Description
ARINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ARINC Connector
1738186-1
ARINC Connector 1738186-1
ARINC

ARINC

Buy Now
Rectangular Contact Insert, Gprb, Pin, 40Pos; No. Of Contacts Amp - Te Connectivity - 32T5205 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Pin, 40Pos; No. Of Contacts Amp - Te Connectivity
32T5205
Rectangular Contact Insert, Gprb, Pin, 40Pos; No. Of Contacts Amp - Te Connectivity 32T5205
RECTANGULAR CONTACT INSERT, GPRB, PIN, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, PIN, 40POS; No. of Contacts:40Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Insert Asy,pin,e,40-P,key A Amp - Te Connectivity - 87AJ9536 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy,pin,e,40-P,key A Amp - Te Connectivity
87AJ9536
Insert Asy,pin,e,40-P,key A Amp - Te Connectivity 87AJ9536
INSERT ASY,PIN,E,40-P,KEY A

INSERT ASY,PIN,E,40-P,KEY A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1738186-1 32T5205 87AJ9536
Product Name ARINC Connector Rectangular Contact Insert, Gprb, Pin, 40Pos; No. Of Contacts Amp - Te Connectivity Insert Asy,pin,e,40-P,key A Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details