TE Connectivity ARINC Connector 1738171-1

Description
ARINC
Request a Quote Datasheet
Description
ARINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ARINC Connector
1738171-1
ARINC Connector 1738171-1
ARINC

ARINC

Buy Now
Rectangular Contact Insert, Gprb, Pin, 30Pos; No. Of Contacts Amp - Te Connectivity - 52M8693 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Pin, 30Pos; No. Of Contacts Amp - Te Connectivity
52M8693
Rectangular Contact Insert, Gprb, Pin, 30Pos; No. Of Contacts Amp - Te Connectivity 52M8693
RECTANGULAR CONTACT INSERT, GPRB, PIN, 30POS; No. of Contacts:30Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, PIN, 30POS; No. of Contacts:30Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Insert Asy,pin,e,30-P,key B Amp - Te Connectivity - 41AJ4298 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy,pin,e,30-P,key B Amp - Te Connectivity
41AJ4298
Insert Asy,pin,e,30-P,key B Amp - Te Connectivity 41AJ4298
INSERT ASY,PIN,E,30-P,KEY B

INSERT ASY,PIN,E,30-P,KEY B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1738171-1 52M8693 41AJ4298
Product Name ARINC Connector Rectangular Contact Insert, Gprb, Pin, 30Pos; No. Of Contacts Amp - Te Connectivity Insert Asy,pin,e,30-P,key B Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers