TE Connectivity Backplane Connectors - ARINC Inserts 1738154-1

Description
CONN SOCKET ASSY ARINC INSERT 22
Datasheet
Description
CONN SOCKET ASSY ARINC INSERT 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - ARINC Inserts - 1738154-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - ARINC Inserts
1738154-1
Backplane Connectors - ARINC Inserts 1738154-1
CONN SOCKET ASSY ARINC INSERT 22

CONN SOCKET ASSY ARINC INSERT 22

Supplier's Site Datasheet
Rectangular Contact Insert, Gprb, Socket, 22Pos; No. Of Contacts Amp - Te Connectivity - 69K8398 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Socket, 22Pos; No. Of Contacts Amp - Te Connectivity
69K8398
Rectangular Contact Insert, Gprb, Socket, 22Pos; No. Of Contacts Amp - Te Connectivity 69K8398
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 22POS; No. of Contacts:22Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 22POS; No. of Contacts:22Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Insert Asy,skt,arr 22,environ,key B Amp - Te Connectivity - 41AJ4297 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy,skt,arr 22,environ,key B Amp - Te Connectivity
41AJ4297
Insert Asy,skt,arr 22,environ,key B Amp - Te Connectivity 41AJ4297
Insert Asy,Skt,Arr 22,Environ,Key B

Insert Asy,Skt,Arr 22,Environ,Key B

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1738154-1 69K8398 41AJ4297
Product Name Backplane Connectors - ARINC Inserts Rectangular Contact Insert, Gprb, Socket, 22Pos; No. Of Contacts Amp - Te Connectivity Insert Asy,skt,arr 22,environ,key B Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 180 Housing, Red - 1381G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details