TE Connectivity Rectangular Contact Insert, Gprb, Pin, 22Pos; No. Of Contacts Amp - Te Connectivity 1738151-1

Description
RECTANGULAR CONTACT INSERT, GPRB, PIN, 22POS; No. of Contacts:22Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Pin; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, GPRB, PIN, 22POS; No. of Contacts:22Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Pin; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Gprb, Pin, 22Pos; No. Of Contacts Amp - Te Connectivity - 69K8397 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Pin, 22Pos; No. Of Contacts Amp - Te Connectivity
69K8397
Rectangular Contact Insert, Gprb, Pin, 22Pos; No. Of Contacts Amp - Te Connectivity 69K8397
RECTANGULAR CONTACT INSERT, GPRB, PIN, 22POS; No. of Contacts:22Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Pin; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, PIN, 22POS; No. of Contacts:22Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Gender:-; Contact Gender:Pin; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K8397
Product Name Rectangular Contact Insert, Gprb, Pin, 22Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products