TE Connectivity Backplane Connectors - Specialized 1738104-1

Description
GPRBE06SB
Datasheet
Description
GPRBE06SB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - 1738104-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1738104-1
Backplane Connectors - Specialized 1738104-1
GPRBE06SB

GPRBE06SB

Supplier's Site Datasheet
Rectangular Contact Insert, Gprb, Socket, 6Pos; No. Of Contacts Amp - Te Connectivity - 20M3754 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Socket, 6Pos; No. Of Contacts Amp - Te Connectivity
20M3754
Rectangular Contact Insert, Gprb, Socket, 6Pos; No. Of Contacts Amp - Te Connectivity 20M3754
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 6POS; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 6POS; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1738104-1 20M3754
Product Name Backplane Connectors - Specialized Rectangular Contact Insert, Gprb, Socket, 6Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details