TE Connectivity ARINC Connector 1738096-1

Description
ARINC
Request a Quote
Description
ARINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ARINC Connector
1738096-1
ARINC Connector 1738096-1
ARINC

ARINC

Buy Now
Rectangular Contact Insert, Gprb, Pin, 6 Position; No. Of Contacts Amp - Te Connectivity - 16M2024 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Pin, 6 Position; No. Of Contacts Amp - Te Connectivity
16M2024
Rectangular Contact Insert, Gprb, Pin, 6 Position; No. Of Contacts Amp - Te Connectivity 16M2024
RECTANGULAR CONTACT INSERT, GPRB, PIN, 6 POSITION; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, PIN, 6 POSITION; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1738096-1 16M2024
Product Name ARINC Connector Rectangular Contact Insert, Gprb, Pin, 6 Position; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products