TE Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity 1738007-1

Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 32T5196 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity
32T5196
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity 32T5196
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 32T5196
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0322-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details