TE Connectivity Contact, Crimp, Receptacle, 20-14Awg; Product Range Amp Te Connectivity 173724-1

Description
CONTACT, CRIMP, RECEPTACLE, 20-14AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock EX Series Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; Current Rating:-; RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, RECEPTACLE, 20-14AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock EX Series Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; Current Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Receptacle, 20-14Awg; Product Range Amp Te Connectivity - 88W1717 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 20-14Awg; Product Range Amp Te Connectivity
88W1717
Contact, Crimp, Receptacle, 20-14Awg; Product Range Amp Te Connectivity 88W1717
CONTACT, CRIMP, RECEPTACLE, 20-14AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock EX Series Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; Current Rating:-; RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 20-14AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock EX Series Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; Current Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88W1717
Product Name Contact, Crimp, Receptacle, 20-14Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data