Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333656-173722-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 20-26 AWG
Contact Material: Brass
Gender: Female
Standard Package: 6,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.677" (17.20mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.287" (7.30mm)
Insulation Diameter: 0.051" ~ 0.142" (1.30mm ~ 3.61mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-173722-1TR,A107
Base Product Number: 173722
RoHS Status: RoHS Compliant
Female Receptacle Terminal, 20-26AWG, Tin Plated Brass, Non-Insulated Product overview: 173722-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-173722-1 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Female 20-26 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 20-26 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 4.75MM, 26-20AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:26AWG; Wire Size AWG RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333656-173722-1 | 392-173722-1 | A107101CT-ND | 173722-1 | 43AC9972 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconnect, 4.75Mm, 26-20Awg; Product Range Amp - Te Connectivity |
| Termination | Crimp | Receptacle | Crimp |