Socket Contact Tin 20-22 AWG Crimp
Socket Contact Tin 20-22 AWG Crimp
Manufacturer: TE Connectivity
Win Source Part Number: 084187-173716-1
Category: Connectors Interconnects
Family: Rectangular Connectors - Contacts
Series: Multi-Lock
Packaging: Reel
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1
Catalog: MULTILOCK 040 Series
Tooling: 755430-1 - TOOL EXTRACT FOR 040 SERIES
Family Name: 173716
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: Germany, Japan, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Signal Contact, Female, Crimp, 20-22AWG, Tin Plated Copper Alloy Product overview: 173716-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-173716-1 can be used for catalog matching and distributor lookup.
040 HDIO REC CONT ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104962TR-ND | 084187-173716-1 | 332-173716-1 | 11H9135 |
| Product Name | Rectangular Connector Contacts | Connectors Interconnects | Electronic Connector | 040 Hdio Rec Cont Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |