TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 173691-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333556-173691-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.850" (21.59mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.236" (6.00mm) Insulation Diameter: 0.075" ~ 0.134" (1.91mm ~ 3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A116211TR,-173691-1- LSI,A116211CT,-17369 1-1-SI,-173691-1-CSI ,173691-1-ND Base Product Number: 173691 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333556-173691-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.850" (21.59mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.236" (6.00mm) Insulation Diameter: 0.075" ~ 0.134" (1.91mm ~ 3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A116211TR,-173691-1- LSI,A116211CT,-17369 1-1-SI,-173691-1-CSI ,173691-1-ND Base Product Number: 173691 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333556-173691-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333556-173691-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333556-173691-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333556-173691-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.850" (21.59mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.236" (6.00mm) Insulation Diameter: 0.075" ~ 0.134" (1.91mm ~ 3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A116211TR,-173691-1- LSI,A116211CT,-17369 1-1-SI,-173691-1-CSI ,173691-1-ND Base Product Number: 173691 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333556-173691-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 6,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.850" (21.59mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.236" (6.00mm)
Insulation Diameter: 0.075" ~ 0.134" (1.91mm ~ 3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A116211TR,-173691-1-LSI,A116211CT,-173691-1-SI,-173691-1-CSI,173691-1-ND
Base Product Number: 173691
RoHS Status: RoHS Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A116211TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116211TR-ND
Quick Connects, Quick Disconnect Connectors A116211TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A116211CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116211CT-ND
Quick Connects, Quick Disconnect Connectors A116211CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-173691-1
Electronic Connector 392-173691-1
Quick Disconnect Terminal, 16-20AWG, Brass, Tin Plated, Female Socket Product overview: 173691-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-173691-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 16-20AWG, Brass, Tin Plated, Female Socket Product overview: 173691-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-173691-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
187 Positive Lock Rec Rohs Compliant Amp - Te Connectivity - 11H9133 - Newark, An Avnet Company
Chicago, IL, United States
187 Positive Lock Rec Rohs Compliant Amp - Te Connectivity
11H9133
187 Positive Lock Rec Rohs Compliant Amp - Te Connectivity 11H9133
187 POSITIVE LOCK REC ROHS COMPLIANT: YES

187 POSITIVE LOCK REC ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 4.75Mm, 20-16Awg Rohs Compliant Amp - Te Connectivity - 74AJ8420 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 20-16Awg Rohs Compliant Amp - Te Connectivity
74AJ8420
Female Disconnect, 4.75Mm, 20-16Awg Rohs Compliant Amp - Te Connectivity 74AJ8420
FEMALE DISCONNECT, 4.75MM, 20-16AWG ROHS COMPLIANT: YES

FEMALE DISCONNECT, 4.75MM, 20-16AWG ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 173691-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
173691-1
Quick Connects, Quick Disconnect Connectors 173691-1
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
173691-1
Terminals 173691-1
Terminals RCPT STR 20-16 .187

Terminals RCPT STR 20-16 .187

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333556-173691-1 A116211TR-ND 392-173691-1 11H9133 173691-1 173691-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector 187 Positive Lock Rec Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details