TE Connectivity Terminals - 173690-1 173690-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905514-173690-1 Series: Mark II Features: 0.187" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 173690 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8536.90.4000 Other Part Number: A122990CT, -173690-1-CSI, 173690-1-ND, A122990TR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905514-173690-1 Series: Mark II Features: 0.187" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 173690 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8536.90.4000 Other Part Number: A122990CT, -173690-1-CSI, 173690-1-ND, A122990TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 173690-1 - 905514-173690-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 173690-1
905514-173690-1
Terminals - 173690-1 905514-173690-1
Manufacturer: TE Connectivity Win Source Part Number: 905514-173690-1 Series: Mark II Features: 0.187" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 173690 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8536.90.4000 Other Part Number: A122990CT, -173690-1-CSI, 173690-1-ND, A122990TR

Manufacturer: TE Connectivity
Win Source Part Number: 905514-173690-1
Series: Mark II
Features: 0.187" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 173690
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8536.90.4000
Other Part Number: A122990CT, -173690-1-CSI, 173690-1-ND, A122990TR

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A122990TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122990TR-ND
Quick Connects, Quick Disconnect Connectors A122990TR-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A122990CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122990CT-ND
Quick Connects, Quick Disconnect Connectors A122990CT-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-173690-1
Electronic Connector 392-173690-1
Quick Disconnect Terminal, Brass, 20-24AWG, Female, Tin Plated Product overview: 173690-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-173690-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, Brass, 20-24AWG, Female, Tin Plated Product overview: 173690-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-173690-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
187 Positive Lock Rec Amp - Te Connectivity - 17R4953 - Newark, An Avnet Company
Chicago, IL, United States
187 Positive Lock Rec Amp - Te Connectivity
17R4953
187 Positive Lock Rec Amp - Te Connectivity 17R4953
187 POSITIVE LOCK REC

187 POSITIVE LOCK REC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905514-173690-1 A122990TR-ND 392-173690-1 17R4953
Product Name Terminals - 173690-1 Quick Connects, Quick Disconnect Connectors Electronic Connector 187 Positive Lock Rec Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details