Tab Contact Tin 16-20 AWG Crimp
Tab Contact Tin 16-20 AWG Crimp
Signal Crimp Connector | Brass/Tin | 16-20 AWG | Straight | 5mm Pitch Product overview: 173645-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-173645-1 can be used for catalog matching and distributor lookup.
Connectors
CONTACT, MALE, 20-16AWG, CRIMP; Product Range:Multilock 070 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Connectors RoHS Compliant: Yes
Contact, Multilock 070 Series, Pin, 20 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104961CT-ND | 332-173645-1 | 173645-1 | 173645-1 | 11C1614 | 28T0262 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Connectors | Contact, Male, 20-16Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multilock 070 Series, Pin, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty |