TE Connectivity Connectors Miscellaneous 173631-1

Description
MCI/O REC CONTACT REEL
Request a Quote Datasheet
Description
MCI/O REC CONTACT REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 173631-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
173631-1
Connectors Miscellaneous 173631-1
MCI/O REC CONTACT REEL

MCI/O REC CONTACT REEL

Buy Now
Automotive Connectors - 173631-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
173631-1
Automotive Connectors 173631-1
MCI/O REC CONTACT REEL

MCI/O REC CONTACT REEL

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
173631-1
Automotive Connectors 173631-1
Automotive Connectors

Automotive Connectors

Buy Now
Rectangular Connectors - 173631-1 - 905512-173631-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 173631-1
905512-173631-1
Rectangular Connectors - 173631-1 905512-173631-1
Manufacturer: TE Connectivity Win Source Part Number: 905512-173631-1 Series: Multi-Lock Features: Socket Contact Tin 16-20 AWG Crimp Package: Reel - TR Family Name: 173631 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -1167-173631-1-LSI, 173631-1-ND, A122177CT, -173631-1-SI, A122177TR, -173631-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905512-173631-1
Series: Multi-Lock
Features: Socket Contact Tin 16-20 AWG Crimp
Package: Reel - TR
Family Name: 173631
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -1167-173631-1-LSI, 173631-1-ND, A122177CT, -173631-1-SI, A122177TR, -173631-1-CSI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-173631-1
Electronic Connector 332-173631-1
Connector Assembly Tool, Reel Product overview: 173631-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-173631-1 can be used for catalog matching and distributor lookup.

Connector Assembly Tool, Reel Product overview: 173631-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-173631-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A122177TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122177TR-ND
Rectangular Connector Contacts A122177TR-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A122177CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122177CT-ND
Rectangular Connector Contacts A122177CT-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
CONN SOCKET 16-20AWG CRIMP TIN - 792-173631-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 16-20AWG CRIMP TIN
792-173631-1
CONN SOCKET 16-20AWG CRIMP TIN 792-173631-1
CONN SOCKET 16-20AWG CRIMP TIN

CONN SOCKET 16-20AWG CRIMP TIN

Supplier's Site
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 11H9122 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
11H9122
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 11H9122
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Multilock 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Multilock 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 15AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
15AC7095
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 15AC7095
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Multilock 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multilock Series Connectors; RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Multilock 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multilock Series Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173631-1 173631-1 905512-173631-1 332-173631-1 A122177TR-ND 792-173631-1 11H9122
Product Name Connectors Miscellaneous Automotive Connectors Rectangular Connectors - 173631-1 Electronic Connector Rectangular Connector Contacts CONN SOCKET 16-20AWG CRIMP TIN Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A4AE0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
ALTH Rectangular Connectors - 403030 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Female connector/socket - 2734-108/031-000 - WAGO
Specs
Termination Push-button
View Details
4 suppliers