TE Connectivity Automotive Terminals 173631-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM  [.079 - .102 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 18, 20, 19, 16, 17 Wire Size Search (MMSQ) : 1, .6, .5, .75, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM  [.079 - .102 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 18, 20, 19, 16, 17 Wire Size Search (MMSQ) : 1, .6, .5, .75, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 173631-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
173631-1
Automotive Terminals 173631-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM  [.079 - .102 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 18, 20, 19, 16, 17 Wire Size Search (MMSQ) : 1, .6, .5, .75, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 10
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 2.6 MM  [.079 - .102 INCH ]
  • Tab Length : 16 MM  [.63 INCH ]
  • Wire Size (MMSQ) : .5 - 1.25
  • Wire Size (AWG) : 20 - 16
  • Wire Size Search (AWG) : 18, 20, 19, 16, 17
  • Wire Size Search (MMSQ) : 1, .6, .5, .75, 1.25

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7121876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121876
Crimp Contacts 7121876
TE Connectivity 173631-1 Crimp Terminal

TE Connectivity 173631-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7121876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121876P
Crimp Contacts 7121876P
TE Connectivity 173631-1 Crimp Terminal

TE Connectivity 173631-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 173631-1 7121876
Product Name Automotive Terminals Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Crimp Contacts - 3886188P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor Bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Automotive Terminals - 1-1437709-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details