Socket Contact Tin 22-24 AWG Crimp
Socket Contact Tin 22-24 AWG Crimp
Connectors
Win Source Part Number: 1107357-173630-1
Category: Connectors, Interconnects>Rectan
Series: Multi-Lock
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
Alternative Parts (Cross-Reference): 1736301;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A104960TR,A104960DKR
Base Product Number: 173630
Signal Contact, Female, Crimp, 22-24AWG, Straight, Cable Mount Product overview: 173630-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-173630-1 can be used for catalog matching and distributor lookup.
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Multilock 040 MK-II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104960CT-ND | 173630-1 | 1107357-173630-1 | 332-173630-1 | 86H8423 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Electronic Connector | Connector Contact, Socket, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |