TE Connectivity Contact, Pin, Crimp, 20 Awg; Product Range Amp - Te Connectivity 173600-1

Description
CONTACT, PIN, CRIMP, 20 AWG; Product Range:Econoseal J-070 Mark II+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Material:-; Contact Plating:Tin RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 20 AWG; Product Range:Econoseal J-070 Mark II+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Material:-; Contact Plating:Tin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 20 Awg; Product Range Amp - Te Connectivity - 70AH7138 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20 Awg; Product Range Amp - Te Connectivity
70AH7138
Contact, Pin, Crimp, 20 Awg; Product Range Amp - Te Connectivity 70AH7138
CONTACT, PIN, CRIMP, 20 AWG; Product Range:Econoseal J-070 Mark II+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Material:-; Contact Plating:Tin RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20 AWG; Product Range:Econoseal J-070 Mark II+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Material:-; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AH7138
Product Name Contact, Pin, Crimp, 20 Awg; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products