TE Connectivity SATA & Micro SATA 1735944-1

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 2 MM  [.079 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 2 MM  [.079 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735944-1 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735944-1
SATA & Micro SATA 1735944-1
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 2 MM  [.079 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 22
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 7P + 15P
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 6.6 MM  [.26 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : 2 MM  [.079 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 280

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Backplane Connectors - 1735944-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1735944-1
Backplane Connectors 1735944-1
SATA BACKPLANE RECEPTACLE, VER

SATA BACKPLANE RECEPTACLE, VER

Buy Now
Pluggable Connector Assemblies - A120400TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120400TR-ND
Pluggable Connector Assemblies A120400TR-ND
22 Position SATA Receptacle Connector Solder Surface Mount

22 Position SATA Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 1735944-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735944-1
Pluggable Connectors 1735944-1
CONN SATA RCPT 22POS SLD SMD

CONN SATA RCPT 22POS SLD SMD

Supplier's Site Datasheet
Sata Backplane Receptacle, Ver Te Connectivity - 97X7143 - Newark, An Avnet Company
Chicago, IL, United States
Sata Backplane Receptacle, Ver Te Connectivity
97X7143
Sata Backplane Receptacle, Ver Te Connectivity 97X7143
SATA BACKPLANE RECEPTACLE, VER

SATA BACKPLANE RECEPTACLE, VER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1735944-1 1735944-1 A120400TR-ND 1735944-1 97X7143
Product Name SATA & Micro SATA Backplane Connectors Pluggable Connector Assemblies Pluggable Connectors Sata Backplane Receptacle, Ver Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector SATA; Receptacle
Unlock Full Specs
to access all available technical data