TE Connectivity SAS & MiniSAS 1735871-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 220 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 220 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735871-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735871-1
SAS & MiniSAS 1735871-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 220 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30

Dimensions


  • Profile Height from PCB : 9.15 MM  [.36 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.049 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 220

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
2004-1735871-1
Electronic Connector 2004-1735871-1
SAS BACKPLANE RECEPT, VERTICAL, SMT Product overview: 1735871-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-1735871-1 can be used for catalog matching and distributor lookup.

SAS BACKPLANE RECEPT, VERTICAL, SMT Product overview: 1735871-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-1735871-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1380558-1735871-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1380558-1735871-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1380558-1735871-1
Win Source Part Number: 1380558-1735871-1 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Number of Positions: 29 Features: Board Guide, Flange, Mating Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 220 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 1735871 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380558-1735871-1
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Number of Positions: 29
Features: Board Guide, Flange, Mating Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Connector Style: Receptacle
Standard Package: 220 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 1735871
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pluggable Connector Assemblies - A117879CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117879CT-ND
Pluggable Connector Assemblies A117879CT-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - A117879TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117879TR-ND
Pluggable Connector Assemblies A117879TR-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity - 76AC1969 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity
76AC1969
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity 76AC1969
SAS BACKPLANE RECEPT, VERTICAL, SMT

SAS BACKPLANE RECEPT, VERTICAL, SMT

Supplier's Site
Sas Backplane Recept, Vertical, Smt Te Connectivity - 97X7140 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical, Smt Te Connectivity
97X7140
Sas Backplane Recept, Vertical, Smt Te Connectivity 97X7140
SAS BACKPLANE RECEPT, VERTICAL, SMT

SAS BACKPLANE RECEPT, VERTICAL, SMT

Supplier's Site
Pluggable Connectors - 1735871-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735871-1
Pluggable Connectors 1735871-1
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1735871-1 2004-1735871-1 1380558-1735871-1 A117879CT-ND 76AC1969 1735871-1
Product Name SAS & MiniSAS Electronic Connector Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector SAS
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount Surface Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data