TE Connectivity SAS & MiniSAS 1735870-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735870-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735870-1
SAS & MiniSAS 1735870-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
Buy Now
Pluggable Connector Assemblies - A107918TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A107918TR-ND
Pluggable Connector Assemblies A107918TR-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - A107918CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A107918CT-ND
Pluggable Connector Assemblies A107918CT-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Sas Backplane Recept, Vertical, Smt Te Connectivity - 97X7139 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical, Smt Te Connectivity
97X7139
Sas Backplane Recept, Vertical, Smt Te Connectivity 97X7139
SAS BACKPLANE RECEPT, VERTICAL, SMT

SAS BACKPLANE RECEPT, VERTICAL, SMT

Supplier's Site
Pluggable Connectors - 1735870-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735870-1
Pluggable Connectors 1735870-1
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1735870-1 A107918TR-ND 97X7139 1735870-1
Product Name SAS & MiniSAS Pluggable Connector Assemblies Sas Backplane Recept, Vertical, Smt Te Connectivity Pluggable Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data