TE Connectivity SAS & MiniSAS 1735869-2

Description
Configuration Features Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735869-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735869-2
SAS & MiniSAS 1735869-2
Configuration Features Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes

Configuration Features


  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Housing Type : Receptacle
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
Buy Now
Pluggable Connectors - 1735869-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735869-2
Pluggable Connectors 1735869-2
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity - 35AC9947 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity
35AC9947
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity 35AC9947
SAS BACKPLANE RECEPT, VERTICAL, SMT

SAS BACKPLANE RECEPT, VERTICAL, SMT

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735869-2 1735869-2 35AC9947
Product Name SAS & MiniSAS Pluggable Connectors Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products