TE Connectivity SAS & MiniSAS 1735869-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735869-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735869-1
SAS & MiniSAS 1735869-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 9.15 MM  [.36 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.049 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 540

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1735869-1
Backplane Connectors 1735869-1
Backplane Connectors

Backplane Connectors

Buy Now
Pluggable Connector Assemblies - A117878TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117878TR-ND
Pluggable Connector Assemblies A117878TR-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - A117878CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117878CT-ND
Pluggable Connector Assemblies A117878CT-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-1735869-1
Electronic Connector 438-1735869-1
SAS BACKPLANE RECEPT, VERTICAL, SMT Product overview: 1735869-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735869-1 can be used for catalog matching and distributor lookup.

SAS BACKPLANE RECEPT, VERTICAL, SMT Product overview: 1735869-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735869-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 1034970-1735869-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1034970-1735869-1
Connectors, Interconnects - Pluggable Connectors 1034970-1735869-1
Win Source Part Number: 1034970-1735869-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 29 Features: Board Guide, Flange, Mating Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: Receptacle Standard Package: 300 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 2-1734248-9; 1735869-2; 1735078-1; 0522712979; 52437-2933; 87713-1001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A117878CT,A117878TR, 2266-1735869-1,-1735 869-1-SI Base Product Number: 1735869

Win Source Part Number: 1034970-1735869-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 29
Features: Board Guide, Flange, Mating Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: Receptacle
Standard Package: 300
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 2-1734248-9; 1735869-2; 1735078-1; 0522712979; 52437-2933; 87713-1001;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A117878CT,A117878TR,2266-1735869-1,-1735869-1-SI
Base Product Number: 1735869

Buy Now Datasheet
Sas Backplane Recept, Vertical, Smt Te Connectivity - 97X7138 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical, Smt Te Connectivity
97X7138
Sas Backplane Recept, Vertical, Smt Te Connectivity 97X7138
SAS BACKPLANE RECEPT, VERTICAL, SMT

SAS BACKPLANE RECEPT, VERTICAL, SMT

Supplier's Site
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity - 41AJ4288 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity
41AJ4288
Sas Backplane Recept, Vertical, Smt Amp - Te Connectivity 41AJ4288
SAS BACKPLANE RECEPT, VERTICAL, SMT

SAS BACKPLANE RECEPT, VERTICAL, SMT

Supplier's Site
Pluggable Connectors - 1735869-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735869-1
Pluggable Connectors 1735869-1
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735869-1 1735869-1 A117878TR-ND 438-1735869-1 1034970-1735869-1 97X7138 1735869-1
Product Name SAS & MiniSAS Backplane Connectors Pluggable Connector Assemblies Electronic Connector Connectors, Interconnects - Pluggable Connectors Sas Backplane Recept, Vertical, Smt Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector SAS
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount SMD (SMT)
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data