TE Connectivity SAS & MiniSAS 1735690-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 15.85 MM  [.624 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Boardlock Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions High Temperature Housing : Yes
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 15.85 MM  [.624 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Boardlock Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions High Temperature Housing : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735690-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735690-1
SAS & MiniSAS 1735690-1
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 15.85 MM  [.624 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Boardlock Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions High Temperature Housing : Yes

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 15.85 MM  [.624 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
Buy Now
Pluggable Connector Assemblies - A118294-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118294-ND
Pluggable Connector Assemblies A118294-ND
29 Position SAS Receptacle Connector Press-Fit Through Hole

29 Position SAS Receptacle Connector Press-Fit Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-1735690-1
Electronic Connector 438-1735690-1
Conn SAS RCP 29 POS Press Fit ST Thru-Hole 29 Terminal 1 Port Tray Product overview: 1735690-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735690-1 can be used for catalog matching and distributor lookup.

Conn SAS RCP 29 POS Press Fit ST Thru-Hole 29 Terminal 1 Port Tray Product overview: 1735690-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735690-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 1018060-1735690-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1018060-1735690-1
Connectors, Interconnects - Pluggable Connectors 1018060-1735690-1
Win Source Part Number: 1018060-1735690-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 29 Features: Board Guide, Board Lock Connector Type: SAS Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tray Connector Style: Receptacle Standard Package: 300 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1735690-1-SI,2266-1 735690-1,A118294 Base Product Number: 1735690 Product Status: Obsolete

Win Source Part Number: 1018060-1735690-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 29
Features: Board Guide, Board Lock
Connector Type: SAS
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tray
Connector Style: Receptacle
Standard Package: 300
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1735690-1-SI,2266-1735690-1,A118294
Base Product Number: 1735690
Product Status: Obsolete

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
1735690-1
I/O Connectors 1735690-1
I/O Connectors

I/O Connectors

Buy Now
1735690-1 - Sas Recept, Vertical, Ext Ht, Press-Fit Rohs Compliant Te Connectivity - 98AC4914 - Newark, An Avnet Company
Chicago, IL, United States
1735690-1 - Sas Recept, Vertical, Ext Ht, Press-Fit Rohs Compliant Te Connectivity
98AC4914
1735690-1 - Sas Recept, Vertical, Ext Ht, Press-Fit Rohs Compliant Te Connectivity 98AC4914
1735690-1 - SAS RECEPT, VERTICAL, EXT HT, PRESS-FIT ROHS COMPLIANT: YES

1735690-1 - SAS RECEPT, VERTICAL, EXT HT, PRESS-FIT ROHS COMPLIANT: YES

Supplier's Site
Sas Recept, Vertical, Ext Ht, Press-Fit Te Connectivity - 97X7130 - Newark, An Avnet Company
Chicago, IL, United States
Sas Recept, Vertical, Ext Ht, Press-Fit Te Connectivity
97X7130
Sas Recept, Vertical, Ext Ht, Press-Fit Te Connectivity 97X7130
SAS RECEPT, VERTICAL, EXT HT, PRESS-FIT

SAS RECEPT, VERTICAL, EXT HT, PRESS-FIT

Supplier's Site
Sas Recept, Vertical, Ext Ht, Press-Fit Amp - Te Connectivity - 41AJ4286 - Newark, An Avnet Company
Chicago, IL, United States
Sas Recept, Vertical, Ext Ht, Press-Fit Amp - Te Connectivity
41AJ4286
Sas Recept, Vertical, Ext Ht, Press-Fit Amp - Te Connectivity 41AJ4286
SAS RECEPT, VERTICAL, EXT HT, PRESS-FIT

SAS RECEPT, VERTICAL, EXT HT, PRESS-FIT

Supplier's Site
Pluggable Connectors - 1735690-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735690-1
Pluggable Connectors 1735690-1
CONN SAS RCPT 29POS PRESSFIT PCB

CONN SAS RCPT 29POS PRESSFIT PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735690-1 A118294-ND 438-1735690-1 1018060-1735690-1 1735690-1 98AC4914 1735690-1
Product Name SAS & MiniSAS Pluggable Connector Assemblies Electronic Connector Connectors, Interconnects - Pluggable Connectors I/O Connectors 1735690-1 - Sas Recept, Vertical, Ext Ht, Press-Fit Rohs Compliant Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Connector Type SAS
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - 104345-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A28619-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102154-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers