Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
13 Position SATA Plug Connector Solder Through Hole
13 Position SATA Plug Connector Solder Through Hole
CONN SATA PLUG 13POS SLD PCB
Assembly Slimline SATA Plug Vertical, TH
| TE Connectivity | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1735574-3 | A119212TR-ND | 1735574-3 | 97X7128 |
| Product Name | SATA & Micro SATA | Pluggable Connector Assemblies | Pluggable Connectors | Assembly Slimline Sata Plug Vertical, Th Te Connectivity |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | SATA; Plug | ||
| Termination | Through Hole - Solder | |||
| Mounting | Board Mount | Through Hole | ||
| Current Rating | 1.5 amps |