TE Connectivity SATA & Micro SATA 1735574-2

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.85 MM  [.27 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top PCB Mount Retention : With PCB Mount Retention Feature Length : 2.5 MM  [.098 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.85 MM  [.27 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top PCB Mount Retention : With PCB Mount Retention Feature Length : 2.5 MM  [.098 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735574-2 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735574-2
SATA & Micro SATA 1735574-2
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.85 MM  [.27 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top PCB Mount Retention : With PCB Mount Retention Feature Length : 2.5 MM  [.098 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 6.85 MM  [.27 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM , 1.27 MM  [.05 INCH , .039 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : 2.5 MM  [.098 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connectors - 1735574-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735574-2
Pluggable Connectors 1735574-2
CONN SATA PLUG 13POS SLD PCB

CONN SATA PLUG 13POS SLD PCB

Supplier's Site Datasheet
Assembly Slimline Sata Plug Vertical, Th Te Connectivity - 97X7127 - Newark, An Avnet Company
Chicago, IL, United States
Assembly Slimline Sata Plug Vertical, Th Te Connectivity
97X7127
Assembly Slimline Sata Plug Vertical, Th Te Connectivity 97X7127
Assembly Slimline SATA Plug Vertical, TH

Assembly Slimline SATA Plug Vertical, TH

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735574-2 1735574-2 97X7127
Product Name SATA & Micro SATA Pluggable Connectors Assembly Slimline Sata Plug Vertical, Th Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532261-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
RF Connectors - 1-1589070-6 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers