TE Connectivity Board to Board & Mezzanine Connectors 1735482-3

Description
0.8FH,R17H.5,080,08/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,R17H.5,080,08/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1735482-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1735482-3
Board to Board & Mezzanine Connectors 1735482-3
0.8FH,R17H.5,080,08/ Sn,TR,SC

0.8FH,R17H.5,080,08/Sn,TR,SC

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-1735482-3
SMD Electronic Connector 316-1735482-3
80 Pos 0.8mm Pitch Board-to-Board Header, Female, 17mm H, SMD Product overview: 1735482-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1735482-3 can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch Board-to-Board Header, Female, 17mm H, SMD Product overview: 1735482-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1735482-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1009895-1735482-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1009895-1735482-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1009895-1735482-3
Win Source Part Number: 1009895-1735482-3 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tape & Reel (TR) Mated Stacking Heights: 17mm Height Above Board: 0.620" (15.75mm) Standard Package: 300 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1735482-3-SI,2266-1 735482-3,A119313CT,A 119313TR Base Product Number: 1735482

Win Source Part Number: 1009895-1735482-3
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH)
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 17mm
Height Above Board: 0.620" (15.75mm)
Standard Package: 300
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1735482-3-SI,2266-1735482-3,A119313CT,A119313TR
Base Product Number: 1735482

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A119313TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A119313TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A119313TR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1735482-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1735482-3
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
0.8Fh,r17H.5,080,08/sn,tr,sc Amp - Te Connectivity - 35AC9942 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r17H.5,080,08/sn,tr,sc Amp - Te Connectivity
35AC9942
0.8Fh,r17H.5,080,08/sn,tr,sc Amp - Te Connectivity 35AC9942
0.8FH,R17H.5,080,08/ Sn,TR,SC

0.8FH,R17H.5,080,08/Sn,TR,SC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1735482-3 316-1735482-3 1009895-1735482-3 A119313TR-ND 1735482-3 35AC9942
Product Name Board to Board & Mezzanine Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r17H.5,080,08/sn,tr,sc Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination SMD/SMT
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data