TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1735482-2

Description
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A107915TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A107915TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A107915TR-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A107915DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A107915DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A107915DKR-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A107915CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A107915CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A107915CT-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1735482-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1735482-2
Board to Board & Mezzanine Connectors 1735482-2
0.8FH,R17H.5,060,08/ Sn,TR,SC

0.8FH,R17H.5,060,08/Sn,TR,SC

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-1735482-2
SMD Electronic Connector 316-1735482-2
60 Pos 0.8mm Pitch Female Header, Vertical, SMD, 17mm H Product overview: 1735482-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1735482-2 can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Female Header, Vertical, SMD, 17mm H Product overview: 1735482-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1735482-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1735482-2 - 766206-1735482-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1735482-2
766206-1735482-2
Rectangular Connectors - 1735482-2 766206-1735482-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766206-1735482-2 Series: Free Height (FH) Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 17mm Height Above Board: 0.620" (15.75mm) Mounting: SMD Family Name: 1735482 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766206-1735482-2
Series: Free Height (FH)
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 17mm
Height Above Board: 0.620" (15.75mm)
Mounting: SMD
Family Name: 1735482
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1735482-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1735482-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
0.8Fh,r17H.5,060,08/sn,tr,sc Amp - Te Connectivity - 97X7121 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r17H.5,060,08/sn,tr,sc Amp - Te Connectivity
97X7121
0.8Fh,r17H.5,060,08/sn,tr,sc Amp - Te Connectivity 97X7121
0.8FH,R17H.5,060,08/ Sn,TR,SC

0.8FH,R17H.5,060,08/Sn,TR,SC

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107915TR-ND 1735482-2 316-1735482-2 766206-1735482-2 1735482-2 97X7121
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors SMD Electronic Connector Rectangular Connectors - 1735482-2 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r17H.5,060,08/sn,tr,sc Amp - Te Connectivity
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data