TE Connectivity SATA & Micro SATA 1735471-3

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.32 MM  [.17 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.32 MM  [.17 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735471-3 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735471-3
SATA & Micro SATA 1735471-3
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.32 MM  [.17 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 5.4 MM  [.212 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : .7 MM  [.028 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 650

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 4.32 MM  [.17 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A119333CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119333CT-ND
Pluggable Connector Assemblies A119333CT-ND
13 Position SATA Plug Connector Solder Surface Mount, Right Angle

13 Position SATA Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A119333TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119333TR-ND
Pluggable Connector Assemblies A119333TR-ND
13 Position SATA Plug Connector Solder Surface Mount, Right Angle

13 Position SATA Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Audio & Video Connectors - 1735471-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1735471-3
Audio & Video Connectors 1735471-3
Assembly Slimline SATA Plug 7P+6P

Assembly Slimline SATA Plug 7P+6P

Buy Now
Pluggable Connector Assemblies - 1735471-3 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1735471-3
Pluggable Connector Assemblies 1735471-3
CONN SATA PLUG 13POS SLD R/A SMD

CONN SATA PLUG 13POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connectors - 1735471-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735471-3
Pluggable Connectors 1735471-3
CONN SATA PLUG 13POS SLD R/A SMD

CONN SATA PLUG 13POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735471-3 A119333CT-ND 1735471-3 1735471-3 1735471-3
Product Name SATA & Micro SATA Pluggable Connector Assemblies Audio & Video Connectors Pluggable Connector Assemblies Pluggable Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector SATA; Plug Audio / Video
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data