TE Connectivity Connector; Product Range Te Connectivity 1735447-7

Description
CONNECTOR; Product Range:HPI Series; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Termination Type:Crimp; No. of Contacts:7Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Description
CONNECTOR; Product Range:HPI Series; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Termination Type:Crimp; No. of Contacts:7Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector; Product Range Te Connectivity - 21R5471 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Te Connectivity
21R5471
Connector; Product Range Te Connectivity 21R5471
CONNECTOR; Product Range:HPI Series; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Termination Type:Crimp; No. of Contacts:7Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR; Product Range:HPI Series; Gender:Socket; No. of Positions:7Positions; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Termination Type:Crimp; No. of Contacts:7Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R5471
Product Name Connector; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details