TE Connectivity Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Te Connectivity 1735447-4

Description
WTB HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Material:Copper Alloy; No. of Contacts:4Contacts RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Material:Copper Alloy; No. of Contacts:4Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Te Connectivity - 21R5468 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Te Connectivity
21R5468
Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Te Connectivity 21R5468
WTB HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Material:Copper Alloy; No. of Contacts:4Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Material:Copper Alloy; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R5468
Product Name Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details