TE Connectivity Conn Housing, Rcpt, 3Pos, Natural; Product Range Te Connectivity 1735447-3

Description
CONN HOUSING, RCPT, 3POS, NATURAL; Product Range:HPI Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP HPI Series Connectors RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 3POS, NATURAL; Product Range:HPI Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP HPI Series Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 3Pos, Natural; Product Range Te Connectivity - 21R5467 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 3Pos, Natural; Product Range Te Connectivity
21R5467
Conn Housing, Rcpt, 3Pos, Natural; Product Range Te Connectivity 21R5467
CONN HOUSING, RCPT, 3POS, NATURAL; Product Range:HPI Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP HPI Series Connectors RoHS Compliant: Yes

CONN HOUSING, RCPT, 3POS, NATURAL; Product Range:HPI Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:AMP HPI Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R5467
Product Name Conn Housing, Rcpt, 3Pos, Natural; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details