6 Pos 2mm Pitch Straight Header, 3A, Tin, Thru-Hole Product overview: 1735446-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1735446-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
2MM PITCH HPI POST HEADER, VERTICAL, 6P ROHS COMPLIANT: YES
CONN HEADER VERT 6POS 2MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1735446-6 | A100100-ND | 21R5465 | 792-1735446-6 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | 2Mm Pitch Hpi Post Header, Vertical, 6P Rohs Compliant Te Connectivity | CONN HEADER VERT 6POS 2MM |
| Termination | Through Hole | Press-Fit, Solder | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |