HPI Vertical Post Header,with lock,5way
HPI Vertical Post Header,with lock,5way
HPI Vertical Post Header,with lock,5way
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
5 Pos 2mm Shrouded Header, Male Pin, 3A, 250V, Thru-Hole Product overview: 1735446-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1735446-5 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 5POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7202023 | 7202023P | A100099-ND | 316-1735446-5 | 97X7115 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 3A 250V Electronic Connector | Connector, Header, 5Pos, 1Row, 2Mm, Th; Connector Systems Te Connectivity |
| Connector Type | Wire to Board Connector | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Through Hole | Through Hole Straight | ||
| Mounting | Through hole | Through Hole |